EN
  • EN
  • DE
  • IT

TLK106RHBR

Part No TLK106RHBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TLK105 TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269641-TLK106RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK106RHBR CAD Model

Description

Product Overview: TLK106RHBR by Texas Instruments

The TLK106RHBR is a remarkable single-port Ethernet physical layer transceiver from Texas Instruments, designed to deliver high-speed communication and robust connectivity for a wide range of industrial applications. This advanced IC (Integrated Circuit) is part of TI's robust and reliable transceiver product line, offering seamless integration with Ethernet protocols.

Key Features:

  • High-Speed Ethernet: The TLK106RHBR supports 10BASE-Te and 100BASE-TX Ethernet protocols, ensuring compatibility with both fast Ethernet and traditional 10Mbps networks.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) capabilities compliant with IEEE 802.3az standards, this device can significantly reduce power consumption during periods of low data activity.
  • Robust Performance: The transceiver is designed to withstand harsh industrial environments, featuring a wide operating temperature range and enhanced ESD protection.
  • Flexible Interface: It offers an MII (Media Independent Interface) for easy connection to MAC (Media Access Control) layers, allowing for versatile use in various network architectures.
  • Auto-MDIX: This feature enables automatic detection of cable connection types, removing the need for crossover cables and simplifying network setup.

Applications:

The TLK106RHBR is ideal for a diverse array of applications, particularly in the industrial sector, including:

  • Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Factory Process Control
  • Embedded Computing Systems
  • Industrial Ethernet Switches and Routers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLK106RHBR is no exception. It is manufactured using cutting-edge technology ensuring high reliability and performance consistency. Customers can expect a product that not only meets industry standards but also exceeds them in durability and operational excellence.

Ordering Information:

The TLK106RHBR is supplied in a compact 32-pin VQFN package and is available for ordering through Texas Instruments' official distributors. For detailed product specifications, application notes, and ordering information, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess