EN
  • EN
  • DE
  • IT

VT1677SBFQX+CNQ

Part No VT1677SBFQX+CNQ
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC INTERFACE CONTROLLER / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number VT1677
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 842111-VT1677SBFQX+CNQ
Ultra Librarian 3D Model Ultra Librarian VT1677SBFQX+CNQ CAD Model

Description

Maxim Integrated Product: VT1677SBFQX+CNQ Overview

The VT1677SBFQX+CNQ from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance applications requiring precise voltage regulation and monitoring. This advanced product is tailored for use in a wide range of devices, from industrial systems to consumer electronics, providing reliable and efficient power management solutions.

Key Features

  • High Accuracy: The VT1677SBFQX+CNQ offers exceptional voltage regulation, ensuring stable operation of the device it powers.
  • Low Power Consumption: Designed with energy efficiency in mind, this product helps to minimize power usage, making it ideal for battery-operated devices.
  • Robust Thermal Performance: With its excellent thermal management capabilities, the VT1677SBFQX+CNQ operates reliably even under varying temperature conditions.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the VT1677SBFQX+CNQ makes it suitable for a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Medical devices requiring precise power regulation
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems
  • High-end computing and networking equipment

Technical Specifications

The VT1677SBFQX+CNQ provides a comprehensive set of technical specifications that ensure its compatibility and performance in demanding scenarios:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Package Type: Provided in a robust and reliable package
  • Operating Temperature Range: Specified to meet industrial standards

Maxim Integrated's commitment to quality and innovation is evident in the VT1677SBFQX+CNQ, making it a smart choice for designers and engineers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
INVERTER/3 HALF BRIDGE MOSFETS W / Half Bridge (3) Driver General Purpose 36-VQFN (5x5)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER 15A 44DIP / Half Bridge Driver AC Motors IGBT 44-DIP
Lowest to $5.6858
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $24.4477
Infineon Technologies
IC HALF BRIDGE DRIVER 7A 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34TQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $1.1730
NXP / Nexperia
IC HALF-BRIDGE DRIVER SPI 32SOIC / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
Lowest to $9.4188
Maxim Integrated
SMART SLAVE IC WITH INTEGRATED C
Lowest to $27.4429
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4086 $64.7634
47+ $2.7968 $131.4496
72+ $2.7101 $195.1272
99+ $2.6221 $259.5879
128+ $2.5355 $324.5440
171+ $2.2728 $388.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess