EN
  • EN
  • DE

SI4465DY-T1-E3

Part No SI4465DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189900-SI4465DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4465DY-T1-E3 CAD Model

Description

The SI4465DY-T1-E3 is a low-power, high-performance sub-GHz RF transceiver manufactured by Vishay. It is designed for robust wireless communication in the 119 to 1050 MHz frequency range, making it suitable for various ISM band applications. This device is well-suited for battery-powered applications requiring long range and reliable data transfer.

Applications:

  • Wireless sensor networks (WSN)
  • Automatic meter reading (AMR)
  • Home automation
  • Security systems
  • Industrial control

Features:

  • Frequency range: 119 to 1050 MHz
  • Output power: Up to +20 dBm
  • Receiver sensitivity: -129 dBm
  • Data rate: 0.123 to 500 kbps
  • Modulation: FSK, GFSK, OOK
  • Supply voltage: 1.8 V to 3.6 V
  • Low current consumption
  • Wake-on-radio functionality
  • Automatic frequency control (AFC)
  • Automatic gain control (AGC)
  • Digital and analog RSSI
  • Antenna diversity support
  • On-chip crystal calibration
  • RoHS compliant

Benefits:

  • Long Range Communication: High output power and excellent receiver sensitivity ensure reliable communication over extended distances.
  • Low Power Consumption: Extends battery life in portable and battery-powered devices.
  • Robust Communication: Superior selectivity and blocking performance provide reliable data transfer in noisy environments.
  • Flexible Modulation Options: Supports multiple modulation schemes to accommodate different application requirements.
  • Simplified Design: Integrated features reduce the number of external components and simplify system design.
  • Wake-on-Radio: Ultra-low power listening enables event-driven communication and reduces overall power consumption.

The SI4465DY-T1-E3 integrates a configurable baseband modem, supporting various data rates and modulation formats. The device incorporates an RSSI ADC for accurate signal strength measurement, facilitating link quality assessment. The antenna diversity support enhances reliability in challenging RF environments. The E3 suffix indicates that the device is RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess