EN
  • EN
  • DE

APL5312-35BI-TR

Part No APL5312-35BI-TR
Manufacturer Anpec
Catalog Hard To Find
Description Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146396-APL5312-35BI-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5312-35BI-TR CAD Model

Description

The APL5312-35BI-TR is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. This regulator is designed to provide a stable 3.5V output voltage from a higher input voltage. It features low quiescent current, making it ideal for portable and battery-powered applications where minimizing power consumption is crucial.

Applications:

  • Portable Electronics: Powering various components in devices such as MP3 players and handheld gaming consoles.
  • Wireless Devices: Providing regulated power for wireless modules and sensors.
  • Battery-Powered Systems: Extending battery life in applications requiring a stable 3.5V supply.
  • Microcontroller Power Supplies: Regulating voltage for microcontrollers in embedded systems.
  • Sensor Power: Providing a stable and accurate voltage for sensitive sensors.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • 3.5V Fixed Output Voltage: Provides a stable and accurate 3.5V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Over Temperature Protection: Prevents the regulator from overheating and failing.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Enable/Disable Control: Allows the regulator to be turned on and off to further reduce power consumption.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Stable and Accurate Power Supply: Ensures reliable operation of connected components.
  • Protection Against Fault Conditions: Enhances system reliability by preventing damage from overcurrent and over temperature events.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Reduced Power Consumption: Enable/disable control allows for further power savings when the regulator is not needed.

Additional Details:

The APL5312-35BI-TR typically requires small external capacitors for stable operation. The specific input voltage range and output current capability vary depending on the part number. Consult the datasheet for complete specifications and application recommendations. The package type is usually a small SOT-25 or similar surface mount package. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess