EN
  • EN
  • DE

DCP020505UE4

Part No DCP020505UE4
Manufacturer Texas Instruments
Catalog Board Mount Modules
Description Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 12-Pin SOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Current - Output 1 400 mA
Depth 18.1 mm
Efficiency 80 %
Features OTP
Frequency 800 kHz
Height 2.65 mm
Isolation Voltage 1 kV
Lead Free Lead Free
Length 17.9 mm
Max Input Voltage 5.5 V
Max Input Voltage (DC) 5 V
Max Operating Temperature 85 °C
Max Output Current 400 mA
Max Output Power 2 W
Max Output Voltage 5.25 V
Max Power Dissipation 90 mW
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 4.75 V
Nominal Output Voltage 5 V
Number of Outputs 1
Number of Pins 12
Output Current 400 mA
Output Power 2 W
Output Type Fixed
Output Voltage 5 V
Power Rating 2 W
Quiescent Current 18 mA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 400 kHz
Thickness 2.3 mm
Topology Boost, Push-Pull
Voltage - Output 1 5 V
Width 7.5 mm
Win Source Part Number 1232147-DCP020505UE4
Categories Board Mount Modules
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP020505UE4 CAD Model

Description

Overview of Texas Instruments DCP020505UE4

The Texas Instruments DCP020505UE4 is a highly efficient, isolated DC-DC converter that serves as a reliable power solution for a wide range of applications. This miniature device is part of TI's DCP02 series and is designed to provide a regulated 5V output from a 5V input with a remarkable isolation of 1 kVrms. The DCP020505UE4 is an ideal choice for applications requiring isolated power supplies within a small footprint.

Key Features

  • Isolation: The product offers a high isolation voltage of 1000 Vrms, minimizing the risk of electrical noise and ensuring safe operation in sensitive electronic applications.
  • Power Efficiency: With an efficiency of up to 85%, the DCP020505UE4 ensures minimal power loss, making it suitable for energy-critical designs.
  • Output Power: It is capable of delivering a power output of up to 1W, which is ample for powering small electronic circuits.
  • Compact Size: The ultra-small surface-mount package (U4) is designed for space-constrained applications, allowing for easy integration into a variety of electronic systems.
  • Temperature Range: The device operates over a broad temperature range from -40°C to 85°C, ensuring reliability in diverse operating conditions.
  • Regulated Output: The output is regulated, which means it maintains a constant voltage level despite variations in the input voltage or load conditions.

Applications

The DCP020505UE4 is suitable for a multitude of applications, including but not limited to:

  • Isolated sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DCP020505UE4 is no exception. It is designed with the highest standards of reliability and performance in mind, ensuring long-term stability and functionality in your projects. Whether you are developing industrial-grade equipment or intricate medical devices, this DC-DC converter is engineered to meet your power isolation needs with precision and dependability.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 6W / Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Lowest to $97.8224
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
Torex Semiconductor Ltd
DC DC CONVERTER 1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 400mA 2V - 6V Input
Lowest to $2.8208
ABB Embedded Power
DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694
Recom Power
DC DC CONVERTER 5V 2W / Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 72V Input
Need more? Email Us
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 30W / Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess