EN
  • EN
  • DE

P87C51FA-4N,112

Part No P87C51FA-4N,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 40-DIP
Manufacturer NXP
Series 87C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-DIP
Family Name P87C5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-3198-5, 935253960112, P87C51FA-4N, P87C51FA4N112
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888469-P87C51FA-4N,112
Ultra Librarian 3D Model Ultra Librarian P87C51FA-4N,112 CAD Model

Description

The P87C51FA-4N,112 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This MCU is part of NXP's 80C51 microcontroller family, which is renowned for its robust architecture, wide range of applications, and reliability.

Key Features

  • Core: The P87C51FA-4N,112 is built around an 80C51 CPU core, which has been optimized for low power consumption and high processing efficiency.
  • Memory: It comes with 64KB of on-chip Flash memory, allowing for flexible and secure program storage. Additionally, 1KB of RAM is included for data processing and storage.
  • Speed: This device operates at a maximum frequency of 40 MHz, ensuring swift execution of instructions and optimal performance for a wide range of applications.
  • I/O Ports: The MCU features 32 programmable I/O lines, which provide ample interface options with peripheral devices.
  • Timers: Three 16-bit timers/counters are integrated into the MCU, offering versatile timing solutions for various tasks such as event counting and interval timing.
  • Serial Communication: A full-duplex serial port enhances data communication capabilities, supporting a variety of serial communication protocols.
  • Interrupt System: A robust interrupt system with multiple priority levels allows for efficient handling of real-time events, ensuring responsive and reliable operation.
  • Power Saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help in reducing energy consumption, making this MCU suitable for power-sensitive applications.

Applications

The versatile feature set of the P87C51FA-4N,112 makes it ideal for a wide array of applications. It is particularly well-suited for industrial control systems, home appliances, automotive electronics, and embedded systems where reliability and performance are critical. Its robust serial communication capabilities also make it a good choice for networked devices that require efficient data exchange.

Quality and Reliability

NXP's commitment to quality ensures that the P87C51FA-4N,112 MCU is manufactured to the highest standards, providing reliable performance in even the most demanding environments. The device is also supported by NXP's comprehensive technical documentation and development tools, simplifying the design and deployment process for engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess