EN
  • EN
  • DE

A54SX16A-FPQ208

Part No A54SX16A-FPQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 175
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX16A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858994-A54SX16A-FPQ208
Ultra Librarian 3D Model Ultra Librarian A54SX16A-FPQ208 CAD Model

Description

The A54SX16A-FPQ208 is a cutting-edge integrated circuit from Microchip Technology, designed to meet the demanding needs of modern electronics. This high-performance Field Programmable Gate Array (FPGA) is part of Microchip's SX-A family, renowned for its exceptional speed, flexibility, and reliability.

Key Features

  • High-Density FPGA: The A54SX16A-FPQ208 offers a rich array of logic cells and embedded memory, making it suitable for complex digital designs that require a high degree of customization.
  • System-Level Integration: With its ability to integrate multiple functions and components into a single chip, this FPGA simplifies design, reduces board space, and enhances system performance.
  • Advanced I/O Capabilities: The device provides a versatile set of I/O options, supporting various standards and ensuring easy integration with a wide range of peripherals and interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX16A-FPQ208 is ideal for applications where power consumption is a critical concern, without compromising on performance.
  • Robust Security Features: Security is a priority for Microchip Technology, and this product includes features to protect against unauthorized access and tampering, making it suitable for sensitive applications.

Applications

The versatility of the A54SX16A-FPQ208 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Aerospace and defense

Technical Specifications

The A54SX16A-FPQ208 is packaged in a 208-pin QFP (Quad Flat Package), offering a compact footprint for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Ordering Information

To purchase the A54SX16A-FPQ208 or to obtain more detailed information, customers can visit the Microchip Technology website or contact their local authorized distributor. Microchip provides comprehensive support, including technical documentation, design tools, and customer service to assist with integration and development.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess