EN
  • EN
  • DE

SI2305DS-T1-GE3

Part No SI2305DS-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837513-SI2305DS-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI2305DS-T1-GE3 CAD Model

Description

The SI2305DS-T1-GE3 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Vishay Semiconductors. It is designed for low voltage, high-speed switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it ideal for various power management and load switching applications in portable devices and other electronic systems.

Applications

  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • Backlighting

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Surface mount package (SOT-23)
  • TrenchFET® Power MOSFET technology
  • Halogen-free according to IEC 61249-2-21

Benefits

  • Efficient switching with minimal power loss.
  • Reduced switching times for faster operation.
  • Compact size for high-density applications.
  • Improved thermal performance for reliable operation.
  • Environmentally friendly due to halogen-free construction.

Additional Details

The SI2305DS-T1-GE3 features a low on-resistance, which minimizes conduction losses and enhances overall efficiency. The fast switching speed reduces switching losses and improves the performance of high-frequency circuits. The SOT-23 package allows for compact designs and efficient use of board space. The TrenchFET® Power MOSFET technology provides excellent switching performance and robustness. The device is compliant with halogen-free standards, contributing to environmentally responsible product design. Detailed electrical characteristics, such as gate charge and drain current ratings, are specified in the datasheet to facilitate accurate circuit design and optimization. The gate-source voltage threshold should also be considered for ensuring proper turn-on and turn-off behavior in switching applications.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess