Microchip Technology's MCP2562-H/P CAN Transceiver
The MCP2562-H/P is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology. This device provides a robust interface between the CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive applications, industrial automation, and control systems, the MCP2562-H/P is an essential component for reliable data communication in harsh environments.
Key Features
-
High-Speed Operation: Supports CAN protocols up to 1 Mb/s, ensuring compatibility with the most demanding systems.
-
Extended Temperature Range: The device operates reliably between -40°C to +125°C, making it suitable for automotive and industrial applications.
-
Robust Protection: Equipped with protection against high-voltage transients, loss of ground, and over-temperature conditions.
-
Low-Power Mode: An integrated sleep mode allows for reduced power consumption when the network is inactive.
-
Standby Operation: The MCP2562-H/P can be placed in standby mode, allowing for remote wake-up capability via the CAN bus.
Applications
The MCP2562-H/P is versatile and can be used in a wide range of applications, including:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
- Heavy machinery
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MCP2562-H/P is built to meet stringent standards. With its robust design and advanced features, this CAN transceiver is designed to ensure reliable communication even in the most challenging conditions.
Ordering Information
The product is available in a PDIP-8 package, making it easy to integrate into your design. For detailed specifications and ordering information, please refer to the official Microchip Technology website or authorized distributors.