The SD103BWS-V-GS08 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speeds. This makes it suitable for applications where minimizing power loss and maximizing switching frequency are crucial.
Applications:
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection
- High-frequency switching applications
- LED lighting
Features:
- Low forward voltage drop, reducing power loss
- Fast switching speed, enabling high-frequency operation
- Surface-mount package for automated assembly
- High surge current capability for robust protection
- RoHS compliant, ensuring environmental responsibility
Benefits:
- Improved energy efficiency in power conversion applications
- Reduced heat generation, increasing system reliability
- Compact design, ideal for space-constrained applications
- Enhanced protection against transient voltage spikes
- Environmentally friendly due to RoHS compliance
Additional Details:
The SD103BWS-V-GS08 typically features a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. It is commonly available in a small outline flat lead (SOD-123FL) package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.40V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-123FL package allows for efficient heat dissipation, further contributing to its overall performance and longevity. This device is often used in portable devices and other applications where size and efficiency are critical factors. The SD103BWS-V-GS08 from Vishay is a reliable and efficient solution for various low-voltage power rectification needs, offering a balance of performance, reliability, and compact size. The 'GS08' suffix indicates that the component is lead-free and RoHS compliant, and supplied on tape and reel.