Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 327842-SMBD1015LT1
Ultra Librarian 3D Model Ultra Librarian SMBD1015LT1 CAD Model

Description

Product Overview: SMBD1015LT1 Diode from ON Semiconductor

The SMBD1015LT1 is a high-performance Schottky barrier rectifier diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This compact diode is housed in a surface-mount package, making it an ideal choice for applications where space-saving and efficient power management are critical. The SMBD1015LT1 is engineered to offer low forward voltage drop and fast switching capabilities, which are essential in high-frequency operations.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in circuits where it is deployed.
  • Fast Switching Speed: With its quick switching ability, the SMBD1015LT1 is well-suited for high-frequency applications, ensuring minimal signal delay and high performance in power conversion processes.
  • Surface-Mount Package: The device comes in a compact SMB surface-mount package, which allows for automated assembly processes and saves valuable board space in densely packed circuit designs.
  • High Surge Capability: The diode is capable of handling high surge currents, providing robust protection against transient voltage spikes and enhancing the reliability of the entire system.
  • Low Power Loss: Due to its Schottky barrier design, the SMBD1015LT1 is optimized for low power loss, making it an energy-efficient component in electronic devices.

Applications

The SMBD1015LT1 is versatile and can be used in a variety of applications, including but not limited to:

  • DC-DC converters
  • Power supply management
  • Automotive applications
  • Switching power supplies
  • Free-wheeling diodes
  • Reverse battery protection
  • Portable devices and battery-powered circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SMBD1015LT1 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency across various operating conditions. The device's robustness and longevity make it a preferred choice for engineers and designers looking for a dependable Schottky diode for their electronic designs.

In summary, the SMBD1015LT1 from ON Semiconductor is a superior choice for designers who require a Schottky barrier rectifier that combines space-saving features with high efficiency and fast switching capabilities. Its application versatility and adherence to ON Semiconductor's quality standards make it an invaluable component in modern electronic systems.

You May Also Be Interested in

STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention