EN
  • EN
  • DE

DSC1001BL2-050.0000TVAO

Part No DSC1001BL2-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196975-DSC1001BL2-050.0000TVAO
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Series DSC1001
Package Tape & Reel (TR)
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Ultra Librarian 3D Model Ultra Librarian DSC1001BL2-050.0000TVAO CAD Model

Description

The DSC1001BL2-050.0000TVAO is a precision silicon MEMS oscillator from the esteemed Microchip Technology, designed to offer a high-performance and reliable alternative to traditional crystal oscillators. This product is part of the DSC1001 series, which is known for its low power consumption, excellent stability, and compact footprint.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 50.0000 MHz, making it suitable for a wide range of applications that require precise timing solutions.
  • Supply Voltage: This device supports a supply voltage of 2.5V to 3.3V, allowing for flexible integration into various electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC1001BL2-050.0000TVAO is optimized for low power consumption, which is critical for battery-powered and portable devices.
  • Stability: The oscillator provides superior frequency stability, ensuring consistent performance across temperature and voltage variations.
  • Form Factor: It comes in a compact 2.5mm x 2.0mm 4-pad VLGA package, making it an ideal choice for space-constrained applications.
  • Output Type: The product features a CMOS/LVTTL compatible output, ensuring compatibility with most digital circuits.

Applications

The DSC1001BL2-050.0000TVAO is versatile and can be used in various high-tech applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Portable electronics
  • Industrial controls
  • Medical devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC1001BL2-050.0000TVAO is manufactured to the highest standards, ensuring that it meets the stringent requirements of various industries. Its robust design and manufacture ensure that it delivers consistent performance over its operational lifespan.

Ordering Information

For more information or to place an order for the DSC1001BL2-050.0000TVAO, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through recommended channels.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess