EN
  • EN
  • DE

LM96000CIMTX/NOPB

Part No LM96000CIMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 125°C
Accuracy ±3°C Local(Max), ±4°C Remote(Max)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 114424-LM96000CIMTX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM96000
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM96000CIMTX/NOPB CAD Model

Description

The LM96000CIMTX/NOPB is a sophisticated product from Texas Instruments designed for hardware monitoring with Super I/O functionality.

  • Monitoring Capabilities: Up to five voltage inputs, three thermal zones, and control of up to four fans
  • Operating Conditions: -40°C to 85°C
  • Package: 48-pin TSSOP
  • RoHS Compliant: Yes

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1495 $50.7475
13+ $8.3278 $108.2614
19+ $8.0676 $153.2844
26+ $7.8073 $202.9898
34+ $7.5471 $256.6014
45+ $6.7664 $304.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess