EN
  • EN
  • DE
  • IT

MLV0402E30703T

Part No MLV0402E30703T
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 12.5V 20A 0402  /  12.5 V 20 A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Vishay Beyschlag/Draloric/BC Components
Package Tape & Reel
Maximum AC Volts 7 V
Maximum DC Volts 9 V
Varistor Voltage (Min) 11 V
Varistor Voltage (Typ) 12.5 V
Varistor Voltage (Max) 14 V
Current - Surge 20 A
Energy 0.05J
Number of Circuits 1
Capacitance @ Frequency 230 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names BC3182TR,BC3182CT,BC3182DKR
Standard Package 10,000
Win Source Part Number 968248-MLV0402E30703T
Ultra Librarian 3D Model Ultra Librarian MLV0402E30703T CAD Model

Description

The MLV0402E30703T is a TVS varistor and MOV circuit protection electronic component manufactured by Vishay Beyschlag/Draloric/BC Components.

  • Packaging: Tape and Reel
  • Pieces per Package: 10,000
  • Capacitance: 230 pF @ 1 MHz
  • Varistor Voltage Range: 11 V to 14 V
  • Surge Current: Up to 20 A
  • Maximum AC Voltage: 7 V
  • Maximum DC Voltage: 9 V
  • Energy Rating: 0.05J
  • ECCN: EAR99
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

EPCOS (TDK)
Multilayer technology
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Need more? Email Us
EPCOS (TDK)
Leaded Varistors | VARISTOR 240V 1.2KA DISC 7MM
Lowest to $0.0963
Bourns Inc.
Lowest to $0.0725
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.9417
Sunlord
VARISTOR 28V 2A 0402 / 25 V 2 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 1200V 10KA DISC 20MM
Need more? Email Us
AVX Corporation
Medium Power Multilayer Chip Varistor | VARISTOR 150V 250A 1812
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0550 $64.9000
2,870+ $0.0451 $129.4370
4,440+ $0.0437 $194.0280
6,120+ $0.0423 $258.8760
7,890+ $0.0411 $324.2790
10,565+ $0.0367 $387.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,940 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess