The GD74LS00D is a quad 2-input NAND gate manufactured by Vishay. This device comprises four independent NAND gates, each performing the logical NAND function on its two inputs. The 74LS00 belongs to the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky technology, which provides a good balance between speed and power consumption.
Applications:
- Basic logic functions
- Digital circuit design
- Data storage
- Control systems
- Signal processing
- Computer logic
- Industrial automation
- Educational electronics projects
Features:
- Quad 2-input NAND gate
- Low-power Schottky TTL
- Typical propagation delay of 10 ns
- High noise immunity
- Fan-out capability of 10 LS-TTL loads
Benefits:
- Versatile building block for digital circuits
- Low power consumption compared to standard TTL
- Good speed performance for general-purpose logic
- Reliable operation in noisy environments
- Wide availability and low cost
Additional Details:
The GD74LS00D typically comes in a PDIP-14 or SOIC-14 package. Each of the four NAND gates operates independently. The output of each gate is low only when both inputs are high; otherwise, the output is high. The operating temperature range is typically 0°C to +70°C. It's widely used in various digital logic applications requiring basic NAND gate functionality. The 'LS' designation signifies 'Low-power Schottky', indicating its improved power efficiency over standard TTL devices.