Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 4
Max On Resistance 60 Ohm
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 15 V
-3db Bandwidth 500MHz
Features RGB, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1033368-DG541DJ-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG541DJ-E3 CAD Model

Description

The DG541DJ-E3 from Vishay is an integrated circuit that is perfect for use in video applications.

  • Switch Circuit: SPST
  • Configuration: T-Switch
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Balanced
  • -3db Bandwidth: 500MHz
  • Channels: 4
  • Maximum On Resistance: 60 Ohm
  • Case/Package: 16-PDIP
  • Single Supply Voltage (V+): 3 V to 15 V
  • Dual Supply Voltage (V±): ±3 V to 15 V
  • Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Analog Devices Inc.
300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Lowest to $164.2106
ECAD model for ADV3201ASWZ
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
ECAD model for MAX14509AEEVB+T
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
Broadcom Limited
PEX8608-BA50BC G
Lowest to $121.8321
ECAD model for PEX8608-BA50BCG
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
NXP / Nexperia
Lowest to $0.5856
ECAD model for CBTL01023GM115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention