Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 058504-MIC2025-1BMTR
Ultra Librarian 3D Model Ultra Librarian MIC2025-1BMTR CAD Model

Description

The MIC2025-1BMTR is a high-quality, single-channel power distribution switch designed by Microchip Technology, catering to the needs of USB and other hot-swap applications. This device is part of the MIC2025 series, which is renowned for its reliability and efficiency in managing power distribution.

Key Features

  • Integrated Single Channel: The MIC2025-1BMTR features a single-channel distribution switch, making it ideal for applications that require individual control of power lines.
  • Current Limiting: With built-in current limiting, this switch prevents damage to host devices by restricting the amount of current that can be drawn. This is particularly useful in safeguarding against overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that activates when the junction temperature exceeds safe operating limits, providing additional protection against overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction due to insufficient power.
  • Controlled Rise Time: To minimize inrush current during power-up, the MIC2025-1BMTR has a controlled output rise time.
  • Reverse Current Flow Blocking: When the switch is off, it blocks current from flowing backwards, which is essential for preventing damage to upstream components.
  • Package: The device is available in a compact, surface-mountable SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The MIC2025-1BMTR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Computing and storage systems with peripheral power control

Summary

In summary, the MIC2025-1BMTR power distribution switch from Microchip Technology is a robust and efficient solution for managing power in a range of electronic applications. Its integrated protection features ensure safe operation and extend the lifespan of both the switch and the connected devices. The compact form factor and ease of integration make it a top choice for designers looking to incorporate reliable power management into their systems.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2431 $67.2930
75+ $1.8408 $138.0600
110+ $1.7838 $196.2180
150+ $1.7257 $258.8550
195+ $1.6688 $325.4160
260+ $1.4954 $388.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,850 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention