EN
  • EN
  • DE

STH240N75F3-6

Part No STH240N75F3-6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 75V 180A H2PAK / Conduction losses reduced
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 75V
Current - Continuous Drain (Id) at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3mOhm at 90A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 87nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6800pF at 25V
Power Dissipation (Maximum) 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2PAK-6
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab)
Part Number Series STH240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805549-STH240N75F3-6
Ultra Librarian 3D Model Ultra Librarian STH240N75F3-6 CAD Model

Description

STH240N75F3-6 Power MOSFET by STMicroelectronics

The STH240N75F3-6 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's MDmesh™ F3 series, which is well-known for its excellent energy efficiency and thermal performance. The device is specifically engineered to handle high power and high efficiency requirements in a wide range of applications.

Key Features:

  • High Voltage Capability: The STH240N75F3-6 can sustain a drain-source voltage (V<sub>DS) of up to 75V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.036 Ohm, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 120A, which is ideal for applications requiring high current flow.
  • Improved Switching Performance: The fast switching speed of the STH240N75F3-6 reduces switching losses and enhances overall performance.
  • Enhanced Thermal Performance: The device features an excellent figure of merit (FOM) and a low gate charge (Q<sub>g), which contributes to its superior thermal management capabilities.

Applications:

The STH240N75F3-6 Power MOSFET is versatile and can be used in a variety of applications, including:

  • Switching power supplies and DC/DC converters
  • Solar inverters and photovoltaic systems
  • Motor drives and controllers
  • Automotive applications and high-performance power management systems

Package Information:

The device is available in a TO-247 package, which is known for its robustness and ability to handle high power densities. The TO-247 package also provides excellent thermal conduction and electrical isolation, making it a reliable choice for demanding environments.

Conclusion:

STMicroelectronics' STH240N75F3-6 is an advanced Power MOSFET that offers a combination of high voltage capacity, low on-resistance, and high current handling. Its fast switching capabilities and thermal efficiency make it an ideal choice for designers looking to optimize power management in their applications. Whether it's for industrial, automotive, or renewable energy sectors, the STH240N75F3-6 is engineered to deliver superior performance and reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0514 $60.5140
24+ $4.9653 $119.1672
37+ $4.8101 $177.9737
50+ $4.6550 $232.7500
65+ $4.4998 $292.4870
86+ $4.0343 $346.9498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess