Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Part Status Obsolete(EOL)
Applications Ultrasound, Video
Number of Channels 2
On-State Resistance (Maximum) 90 Ohm
Operating Supply Voltage 10 V ~ 21 V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 772688-DG538ADJ-E3
Popularity Medium
Supply and Demand Status Balance
Family Name DG538A
Introduction Date January 08, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG538ADJ-E3 CAD Model

Description

The DG538ADJ-E3 is an integrated circuit (IC) analog switch from Vishay Siliconix.

  • Package: 28-DIP (0.600", 15.24mm)
  • Applications: ultrasound and video
  • Configuration: T-switch
  • Dual Voltage Supply: Yes
  • Maximum On-State Resistance: 90 Ohm
  • Number of Channels: 2
  • -3db Bandwidth: 500MHz
  • Popularity: Medium
  • Introduction Date: January 08, 2001
  • ECCN: EAR99
  • Packaging: Tube
  • Operating Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Texas Instruments
IC MUX 2:1 8 OHM 20VQFN / High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP
Lowest to $0.9244
ECAD model for HD3SS3212IRKST
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP / Analog Multiplexer Single 8:1/Dual 4:1 28-Pin PDIP
Need more? Email Us
ECAD model for DG538ADJ-E3
Maxim Integrated
Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Need more? Email Us
ECAD model for MAX4550CAI+
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+
Microchip Technology
IC 16CH ANALOG SWITCH 48LQFP / Analog Switch Hexadecimal SPST 48-Pin LQFP Tray
Need more? Email Us
ECAD model for HV2733FG-G
Maxim Integrated
Analog Switch Single SPST/Single SPDT 10-Pin uMAX / IC AUDIO/VIDEO SWITCH 10UMAX
Need more? Email Us
ECAD model for MAX4585EUB+
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention