EN
  • EN
  • DE

HV2733FG-G

Part No HV2733FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 16CH ANALOG SWITCH 48LQFP / Analog Switch Hexadecimal SPST 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Maximum) 38 Ohm
Operating Supply Voltage 40 V ~ 200 V
Dual Voltage Supply ±40 V ~ 160 V
-3db Bandwidth 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 776249-HV2733FG-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV2733
Introduction Date November 30, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HV2733FG-G CAD Model

Description

Microchip Technology HV2733FG-G High-Voltage Analog Switch

The HV2733FG-G is a state-of-the-art high-voltage analog switch integrated circuit (IC) from the renowned manufacturer, Microchip Technology. This product is designed to deliver exceptional performance in applications that require precise control of high-voltage analog signals. Its robust design and advanced technology make it an ideal choice for use in medical ultrasound imaging, non-destructive testing (NDT), and other industrial applications where high-voltage switching is critical.

The HV2733FG-G operates efficiently with a high-voltage supply of up to 220V, and its low on-resistance ensures minimal signal loss and distortion. This analog switch is capable of handling both high-voltage pulsing and continuous-wave (CW) signals, providing users with a versatile solution for various high-voltage switching needs.

Featuring a compact 48-lead LQFP package, the HV2733FG-G is designed with space-saving in mind, making it perfect for integration into systems where board space is at a premium. Despite its small footprint, it maintains high isolation between channels and minimizes crosstalk, which is critical for maintaining signal integrity in complex systems.

One of the standout features of the HV2733FG-G is its integrated bleed resistors. These resistors help to discharge residual voltage on the switch's capacitive load, ensuring a faster turn-off time and improved overall performance. Additionally, the device boasts a low quiescent current, contributing to the energy efficiency of the end system.

For engineers and designers looking for reliability, the HV2733FG-G offers over-temperature protection, which safeguards the device from potential damage due to excessive heat. This feature enhances the durability of the product and ensures a longer operational lifespan.

In summary, the Microchip Technology HV2733FG-G is a high-performance, high-voltage analog switch that excels in demanding applications. Its combination of high-voltage capability, low on-resistance, compact packaging, and protective features make it a top choice for professionals seeking quality and reliability in their high-voltage switching solutions.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess