EN
  • EN
  • DE

MAX9393ETJ+T

Part No MAX9393ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications LVDS
Number of Channels 2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (5x5)
Win Source Part Number 787210-MAX9393ETJ+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9393
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9393ETJ+T CAD Model

Description

Maxim Integrated MAX9393ETJ+T High-Speed LVDS Serializer

The Maxim Integrated MAX9393ETJ+T is a robust and high-performance serializer designed to convert parallel LVCMOS/LVTTL input data into a serialized LVDS (Low Voltage Differential Signaling) data stream. This advanced IC is an ideal solution for applications that require high-speed data transmission with minimal electromagnetic interference (EMI) and reduced cable and connector size and cost.

Key Features

  • High Data Rates: The MAX9393ETJ+T supports data rates up to 2.5Gbps, making it suitable for high-speed communication and video applications.
  • LVDS Output: It provides a low-voltage differential signaling interface that ensures low noise and high immunity to electromagnetic interference.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is critical for portable and battery-powered applications.
  • Flexible Configuration: The serializer can be configured for various word lengths, making it versatile for different data formats and applications.
  • Integrated Termination Resistors: On-chip termination resistors reduce the need for external components, simplifying PCB layout and saving board space.
  • Flow-Through Pinout: The flow-through design minimizes PCB trace crossovers, facilitating easier layout and improved signal integrity.

Applications

  • High-resolution video displays and projectors
  • High-speed digital copiers and scanners
  • Automotive infotainment and camera systems
  • Telecommunication infrastructure
  • Medical imaging equipment

The MAX9393ETJ+T comes in a compact 32-pin TQFN package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. Maxim Integrated's commitment to quality and reliability ensures that the MAX9393ETJ+T serializer provides a dependable solution for system designers looking to streamline their high-speed data transmission needs.

With its combination of high data rate capability, low power consumption, and integrated features, the MAX9393ETJ+T from Maxim Integrated stands out as a high-quality component for any application demanding reliable and efficient high-speed data serialization.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess