EN
  • EN
  • DE

HV230G1-G

Part No HV230G1-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 38 Ohm
Operating Supply Voltage 40 V ~ 200 V
Dual Voltage Supply ±40 V ~ 160 V
-3db Bandwidth 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 26-UFLGA
Manufacturer Package 26-LLGA (6x6)
Win Source Part Number 776248-HV230G1-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV230
Introduction Date January 18, 2005
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HV230G1-G CAD Model

Description

Microchip Technology HV230G1-G Product Overview

The HV230G1-G from Microchip Technology is a high-performance, precision integrated circuit designed for a wide range of applications requiring voltage conversion and control. This component is part of Microchip's extensive portfolio of power management solutions, known for their reliability and efficiency. With its advanced design, the HV230G1-G ensures optimal functionality in systems where stable and accurate voltage control is critical.

Key Features

  • Versatile Voltage Range: The HV230G1-G operates over a broad voltage range, accommodating various power requirements for different applications.
  • High Efficiency: Engineered for maximum power efficiency, this device reduces energy loss, making it suitable for energy-sensitive designs.
  • Robust Thermal Performance: The thermal management capabilities of the HV230G1-G ensure reliable operation even under demanding conditions.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications without compromising on power or performance.
  • Easy Integration: Designed with ease of use in mind, this product can be seamlessly integrated into a wide range of electronic systems.

Applications

The HV230G1-G is suitable for various applications, such as power supply modules, battery-operated devices, and energy management systems. Additionally, its precision and stability make it an excellent choice for industrial controls, medical equipment, and automotive electronics where consistent and reliable voltage conversion is necessary.

Quality and Support

Microchip Technology is renowned for its commitment to quality and customer support. The HV230G1-G is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and durability. Furthermore, Microchip provides comprehensive technical support and documentation, making the integration process straightforward for engineers and designers.

Ordering Information

The HV230G1-G is available for order through Microchip Technology's official distribution channels. Detailed specifications, datasheets, and additional resources can be found on the Microchip website to assist with product evaluation and selection.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,037 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess