Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Ultrasound, Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 10V ~ 21V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number DG534
Standard Package 495 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584942-DG534ADJ
Ultra Librarian 3D Model Ultra Librarian DG534ADJ CAD Model

Description

The DG534ADJ is a 2-channel SPDT analog switch with a T-switch configuration.

  • Channels: 2
  • Switch Configuration: SPDT
  • Configuration: T-Switch
  • Applications: Ultrasound and Video
  • Maximum On-State Resistance: 90Ohm
  • -3db Bandwidth: 500MHz
  • Voltage Supply: Single 10V to 21V
  • Package: 20-DIP
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Vishay

You May Also Be Interested in

Fairchild/ON Semiconductor
SINGLE-ENDED MULTIPLEXER
Need more? Email Us
ECAD model for FSA7830BUCX
Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV219FG
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ECAD model for TS3DV416DGVRG4
Burr-Brown (TI)
Triple 2:1 High-Speed Video Multiplexer
Lowest to $7.1057
ECAD model for OPA3875IDBQRG4
Mitel Networks Corporation
ISO-CMOS 8 x 12 Analog Switch Array
Need more? Email Us
ECAD model for MT8815AE
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Broadcom Limited
PEX8714-AB80BI G
Lowest to $174.4361
ECAD model for PEX8714-AB80BI G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention