Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 13V ~ 20V
-3db Bandwidth 300MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DG884
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584973-DG884DN
Ultra Librarian 3D Model Ultra Librarian DG884DN CAD Model

Description

The DG884DN is an analog switch designed for video applications.

  • Configuration: T-switch
  • On-State Resistance: 90 Ohm (maximum)
  • -3db Bandwidth: 300MHz
  • Voltage Supply: 13V to 20V
  • Mounting: surface mount
  • Package: 44-LCC (J-Lead)
  • Manufacturer: Vishay
  • Series: DG884
  • Packaging: tube (300 pieces)
  • Operating Temperature: -40°C to 85°C
  • Status: obsolete

You May Also Be Interested in

NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
Burr-Brown (TI)
Triple 2:1 High-Speed Video Multiplexer
Lowest to $7.1057
ECAD model for OPA3875IDBQRG4
Maxim Integrated
USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Lowest to $4.2466
ECAD model for MAX14566AEETA
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Rohm Semiconductor
Video signal switcher
Need more? Email Us
ECAD model for BA7609F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention