EN
  • EN
  • DE

MBRP20030CTL

Part No MBRP20030CTL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 30V 200A 3-Pin(3+Tab) POWER TAP II Tray / DIODE MODULE 30V 100A POWERTAP2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tray
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 200A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5mA @ 30V
Mounting Chassis Mount
Package Powertap II
Manufacturer Package PowerTap II
Win Source Part Number 787591-MBRP20030CTL
Popularity Medium
Supply and Demand Status Limited
Family Name MBRP20030
Introduction Date May 05, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBRP20030CTL CAD Model

Description

Introducing the MBRP20030CTL Schottky Rectifier from ON Semiconductor

The MBRP20030CTL is a state-of-the-art Schottky Barrier Rectifier designed by the renowned manufacturer ON Semiconductor, known for its high efficiency and reliability in power management solutions. This device is tailored for applications requiring low voltage drop and high-frequency operation. It is a perfect fit for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Surge Capacity: The MBRP20030CTL can withstand high surge currents, making it suitable for applications that experience short bursts of high current.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures high efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: With a maximum junction temperature of 150°C, this device can operate reliably in high-temperature environments.
  • Dual Diode Configuration: The center-tap dual diode configuration allows for flexibility in designs, enabling the use of the device in a full-wave configuration.

Specifications

Parameter Value
Package / Case TO-247-3
Product Category Schottky Diodes & Rectifiers
IF(AV) 2 x 10 A
VRRM 30 V
VF 0.55 V at 10 A
IR 500 μA at 30 V
Operating Temperature Range -65°C to +150°C

The MBRP20030CTL is encapsulated in a robust TO-247-3 package, which not only offers excellent power dissipation but also ensures mechanical ruggedness for various industrial applications. This component is RoHS compliant, highlighting ON Semiconductor's commitment to environmental sustainability.

Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the MBRP20030CTL from ON Semiconductor provides the performance and durability required for efficient and reliable operation. Trust this Schottky Rectifier to deliver top-notch performance where it matters most.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5735 $73.7205
6+ $20.1628 $120.9768
9+ $19.5328 $175.7952
13+ $18.9027 $245.7351
16+ $18.2726 $292.3616
22+ $16.3823 $360.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess