EN
  • EN
  • DE

DG243CK

Part No DG243CK
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010972-DG243CK
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG243CK CAD Model

Description

The DG243CK is a monolithic, quad, single-pole single-throw (SPST) analog switch manufactured by Vishay. This switch is designed for precision analog signal switching applications. It offers low on-resistance and fast switching speeds, making it suitable for a variety of signal routing and control tasks.

Applications:

  • Analog signal switching
  • Data acquisition systems
  • Audio and video signal routing
  • Automatic test equipment (ATE)
  • Sample-and-hold circuits
  • Battery-powered systems

Features:

  • Quad SPST configuration
  • Low on-resistance (typically 85 Ohms)
  • Fast switching speeds (tON = 150 ns, tOFF = 100 ns typical)
  • Low charge injection (typically 5 pC)
  • TTL and CMOS logic compatibility
  • Single supply operation (+4.5 V to +18 V)
  • Break-before-make switching action
  • Available in a 16-pin DIP package

Benefits:

  • Improved Signal Integrity: Low on-resistance minimizes signal distortion and voltage drop, ensuring accurate signal transmission.
  • Fast Switching: Quick switching times enable high-speed data acquisition and signal processing.
  • Reduced Glitching: Low charge injection minimizes unwanted voltage spikes during switching transitions, improving signal quality.
  • Simplified Logic Interfacing: TTL and CMOS compatibility allows direct interfacing with various digital logic circuits.
  • Versatile Power Supply: Single supply operation simplifies power supply design and reduces system complexity.
  • Reliable Performance: Break-before-make switching prevents momentary short circuits during channel selection, ensuring reliable operation.
  • Compact Design: 16-pin DIP package saves board space and simplifies assembly.

Additional Details:

The DG243CK features a typical on-resistance of 85 Ohms, which is crucial for minimizing signal attenuation. Its fast switching speeds (150 ns turn-on and 100 ns turn-off) allow it to be used in high-speed applications. The low charge injection characteristic (5 pC) is essential for maintaining signal integrity in sensitive circuits. The device operates from a single supply voltage ranging from +4.5 V to +18 V, and it is directly compatible with both TTL and CMOS logic levels. The break-before-make switching action prevents momentary short circuits that can occur when switching between channels, enhancing the overall reliability of the system. The DG243CK comes in a 16-pin DIP package, making it easy to integrate into existing circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess