The CH02016-75RGPTD is a thick film chip resistor manufactured by Vishay. It is designed for general purpose applications requiring stable and reliable resistance. These resistors are known for their compact size and excellent performance characteristics.
Applications:
- General-purpose electronics
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Medical devices
Features:
- Small size: 0201 (0603 metric)
- Thick film technology
- High stability
- RoHS compliant
- Suitable for reflow soldering
Benefits:
- Space-saving design due to its compact size.
- Reliable performance in various environmental conditions.
- Reduces board space requirements.
- Easy to integrate into automated assembly processes.
- Compliant with environmental regulations.
Technical Specifications:
The CH02016-75RGPTD features a resistance value of 75 Ohms. It has a power rating of 1/20W and a tolerance of ±2%. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The operating temperature range typically spans from -55°C to +155°C. It is packaged for surface mount technology (SMT) and utilizes a thick film resistive element to achieve stable electrical characteristics over a wide range of operating conditions.
These resistors are often used in circuits where precision and stability are important, such as in voltage dividers, current limiting applications, and pull-up/pull-down configurations.