The BZX84B6V2-GS08 is a surface-mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable reference voltage and is suitable for applications requiring precise voltage control.
Applications
- Voltage regulation in electronic circuits
- Transient voltage suppression
- Overvoltage protection
- Clipping and clamping circuits
- Reference voltage generation
Features
- Surface-mount package
- Zener voltage of 6.2V
- Low leakage current
- High surge current capability
- Lead-free terminations
- Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Provides stable voltage regulation
- Protects sensitive components from voltage spikes
- Easy to use in surface-mount assembly
- Reliable performance in harsh environments
- Environmentally friendly due to lead-free construction
Technical Specifications
The BZX84B6V2-GS08 has a Zener voltage (Vz) of 6.2V with a tolerance of approximately ±2.5%. The power dissipation is typically around 300mW. The operating temperature range is -65°C to +150°C. It has a low reverse leakage current. The package type is SOT-23.
This Zener diode is commonly used in applications such as mobile devices, power supplies, and communication equipment to protect sensitive circuits from overvoltage conditions. Its small size and surface-mount design make it ideal for high-density PCB layouts.