EN
  • EN
  • DE

A50-40-00-34

Part No A50-40-00-34
Manufacturer ABB Embedded Power
Catalog OEM Parts (A - B)
Description Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042214-A50-40-00-34
Categories OEM Parts(A-B)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A50-40-00-34 CAD Model

Description

The ABB Embedded Power A50-40-00-34 is a DC-DC converter module designed for a variety of industrial and telecommunications applications. As part of ABB's embedded power solutions, this module offers a compact and efficient means of converting DC voltage levels, ensuring stable power delivery to sensitive electronic components.

Applications

  • Telecommunications Equipment: Powering network switches, routers, and other telecom infrastructure.
  • Industrial Automation: Providing regulated power for PLCs, sensors, and control systems.
  • Data Centers: Supplying power to servers and storage devices.
  • Transportation Systems: Powering electronic components in railway, automotive, and aerospace applications.
  • Renewable Energy Systems: Converting voltage levels in solar and wind power inverters.

Features

  • High Efficiency: Minimizes power loss, reducing heat generation and energy consumption.
  • Wide Input Voltage Range: Accommodates varying input voltage levels for flexible application.
  • Regulated Output Voltage: Provides stable and precise output voltage, protecting sensitive components.
  • Overvoltage Protection: Safeguards against voltage spikes and surges.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overtemperature Protection: Protects the module from overheating.

Benefits

  • Reliable Power Delivery: Ensures stable and consistent power to critical systems.
  • Reduced Energy Consumption: Minimizes power loss, lowering operating costs.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Enhanced System Protection: Protects against electrical faults and environmental conditions.
  • Improved System Performance: Enables optimal performance of connected devices.

Additional Details

The A50-40-00-34 DC-DC converter typically features a compact, enclosed design for easy mounting and protection. It often includes screw terminals or connectors for secure and reliable connections. The module is designed to meet industry standards for safety and EMC compliance. Specifications include, but are not limited to, input voltage range (e.g., 36-75VDC), output voltage (e.g., 12VDC), output current (e.g., up to 40A), and efficiency (e.g., 90% or higher). Cooling is typically achieved through natural convection or forced air cooling. Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess