EN
  • EN
  • DE

A80486DX-33

Part No A80486DX-33
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995584-A80486DX-33
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80486DX-33 CAD Model

Description

The Intel A80486DX-33 is a 33 MHz 32-bit microprocessor. It was a significant advancement over its predecessors, the 80386 family, offering improved performance and integrated features. The A80486DX-33 introduced an on-chip cache and an integrated floating-point unit (FPU), which greatly enhanced its processing capabilities.

Applications:

  • Desktop Computers: Used in mid-range and high-end desktop PCs of the early to mid-1990s.
  • Workstations: Employed in workstations requiring substantial processing power for tasks like CAD and software development.
  • Servers: Utilized in entry-level server systems.
  • Embedded Systems: Integrated into some advanced embedded systems requiring 32-bit processing and floating-point capabilities.

Features:

  • 33 MHz Clock Speed: Operates at a clock frequency of 33 MHz, providing a balance of performance and cost.
  • 32-bit Architecture: Supports 32-bit data and addressing, enabling efficient memory management and processing.
  • Integrated FPU: Includes an integrated floating-point unit for faster execution of floating-point arithmetic operations, crucial for scientific and engineering applications.
  • On-Chip Cache: Features an 8 KB internal cache, reducing memory access latency and improving overall performance.
  • Burst Mode: Supports burst mode memory access, allowing for faster data transfer between the CPU and memory.
  • Pipelined Architecture: Utilizes a pipelined architecture to execute multiple instructions concurrently, increasing throughput.

Benefits:

  • Improved Performance: The integrated FPU and on-chip cache significantly enhance performance compared to previous generation processors.
  • Enhanced Productivity: Faster processing speeds enable users to perform tasks more quickly and efficiently.
  • Cost-Effectiveness: The A80486DX-33 provided a cost-effective solution for users requiring 32-bit processing and floating-point capabilities.
  • Software Compatibility: Compatible with a wide range of software applications designed for the Intel x86 architecture.

Additional Details:

The A80486DX-33 is based on the Intel x86 architecture. It is manufactured using a CMOS process. It requires a 5V power supply. It comes in a PGA (Pin Grid Array) package. Its improved performance made it a popular choice for applications ranging from desktop computing to embedded systems, marking a significant step in the evolution of microprocessor technology.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess