EN
  • EN
  • DE
  • IT

BPV22NF

Part No BPV22NF
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN SPHERE SIDE VIEW / Photodiode PIN Module 940nm 0.6A/W Sensitivity 2-Pin Side View Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 790nm to 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 120°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial, Side View
Win Source Part Number 011830-BPV22NF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BPV22NF
Introduction Date December 20, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BPV22NF CAD Model

Description

BPV22NF Photodiode

Engineered for precision and efficiency, the BPV22NF photodiode is well-suited for applications where accuracy is of utmost importance.

  • Applications:
    • Medical imaging devices
    • Environmental monitoring
    • Light level sensors
  • Features and Benefits:
    • Precise light detection for high accuracy
    • Enhanced dynamic range catering to diverse lighting conditions
    • Versatile form factor for multiple configurations

The BPV22NF provides excellent performance tailored to precise measurement environments requiring detailed optical sensing.

You May Also Be Interested in

Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400
NJR Corporation/NJRC
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7226 $50.5820
170+ $0.5929 $100.7930
265+ $0.5744 $152.2160
360+ $0.5558 $200.0880
470+ $0.5373 $252.5310
625+ $0.4817 $301.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,258 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess