EN
  • EN
  • DE
  • IT

C65985-000

Part No C65985-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description T-Fit Adapter and Molded Boot Kit with Boot SolderShield Splice 20 Shell Size Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Polymer
RoHS Non-Compliant
Win Source Part Number 1053017-C65985-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C65985-000 CAD Model

Description

The C65985-000 is a fiber optic cable assembly manufactured by TE Connectivity. This cable is designed for high-speed data transmission in various telecommunications, networking, and data center applications. It provides a reliable and efficient means of connecting optical devices and systems.

Applications:

  • Telecommunications networks
  • Data centers
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • High-speed data links

Features:

  • High-speed data transmission
  • Low insertion loss
  • High return loss
  • Durable construction
  • Various connector options available

Benefits:

  • Enables fast and reliable data transfer.
  • Minimizes signal degradation for optimal performance.
  • Reduces signal reflection for improved data integrity.
  • Provides long-lasting performance in demanding environments.
  • Offers flexibility to suit different application needs.

Additional Details:

The C65985-000 typically utilizes high-quality fiber optic cable with single-mode or multi-mode options, depending on the application requirements. The connectors are precision-engineered to ensure accurate alignment and minimal signal loss. The cable assembly is rigorously tested to meet industry standards for performance and reliability.

Key specifications include insertion loss, return loss, fiber type (e.g., SMF-28e+, OM3, OM4), connector type (e.g., LC, SC, MPO), and cable length. The cable jacket is typically made of durable materials like PVC or LSZH to provide protection against environmental factors and mechanical stress.

When installing the C65985-000, it is important to follow proper handling and installation procedures to avoid damage to the fiber optic cable or connectors. Ensure that the connectors are clean and properly seated to maintain optimal performance.

Consult the TE Connectivity documentation for detailed specifications, installation guidelines, and performance data to ensure the C65985-000 is suitable for the intended application.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess