EN
  • EN
  • DE
  • IT

MAX8902BATA/V+T

Part No MAX8902BATA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.3V
Maximum Dropout Voltage 0.12V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 160μA
PSRR 92dB ~ 62dB (5kHz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Family Part Number MAX8902
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707138-MAX8902BATA/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8902BATA/V+T CAD Model

Description

Maxim Integrated's MAX8902BATA/V+T Low-Dropout Linear Regulator

The MAX8902BATA/V+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 2A load current with a minimal voltage drop. This component is ideal for portable electronics, such as smartphones, tablets, and other handheld devices, where efficient power management is crucial for battery life and device performance.

With an input voltage range of 2.5V to 6.5V, the MAX8902BATA/V+T provides a versatile solution for a variety of power supply configurations. It offers a fixed output voltage of 1.8V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of ICs and microprocessors.

The LDO's stability is maintained with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability. The MAX8902BATA/V+T also features a low quiescent current, contributing to its efficiency and making it an excellent choice for battery-powered applications where power conservation is a priority.

Safety and reliability are key aspects of the MAX8902BATA/V+T design. It includes thermal shutdown protection and current limit to safeguard the device and the load from excessive temperatures and overcurrent conditions. Additionally, the regulator offers a fast transient response, which is critical for maintaining a stable voltage supply in the face of rapid load changes.

The MAX8902BATA/V+T is available in a compact, 8-pin TDFN package, which is not only space-saving but also offers excellent thermal performance. This makes it an attractive option for space-constrained applications where efficient heat dissipation is required.

In summary, the MAX8902BATA/V+T LDO from Maxim Integrated is a robust and efficient solution for powering sensitive digital circuits. Its high current capability, low dropout voltage, and comprehensive protection features make it a reliable and versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4908 $54.9080
23+ $4.5053 $103.6219
35+ $4.3645 $152.7575
48+ $4.2237 $202.7376
62+ $4.0829 $253.1398
82+ $3.6606 $300.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,957 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess