EN
  • EN
  • DE
  • IT

AZ23C3V3VGS08

Part No AZ23C3V3VGS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Diode Zener Dual Common Anode 3.3V 5% 300mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Common Anode
Impedance 95 Ω
Maximum Operating Temperature 150 °C
Max Power Dissipation 300 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Power Dissipation 300 mW
Radiation Hardening No
RoHS Compliant
Voltage Tolerance 5 %
Zener Voltage 3.3 V
Win Source Part Number 1047233-AZ23C3V3VGS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ23C3V3VGS08 CAD Model

Description

The Vishay AZ23C3V3VGS08 is an SMD (SMT) mounted electronic component that is designed to provide superior performance.

  • Popularity: Low
  • Supply: Short supply product

You May Also Be Interested in

Intel
Graphics Processor, CMOS, CPGA88
Need more? Email Us
Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Lowest to $188.6501
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
Samsung
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Lowest to $2.2773

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess