EN
  • EN
  • DE

A80486DX4-100

Part No A80486DX4-100
Manufacturer Intel
Catalog OEM Parts (A - B)
Description RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996178-A80486DX4-100
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80486DX4-100 CAD Model

Description

The Intel A80486DX4-100 is a 100 MHz 32-bit microprocessor. It represents a significant advancement over earlier 80486 processors, offering increased performance through clock multiplication and enhanced caching. The A80486DX4-100 was widely used in desktop computers, providing a noticeable performance boost for demanding applications.

Applications:

  • Desktop Computers: Used in high-end desktop PCs of the mid-1990s, offering improved performance for gaming, productivity, and multimedia applications.
  • Workstations: Employed in workstations requiring enhanced processing power for tasks such as CAD and software development.
  • Servers: Utilized in entry-level server systems.
  • Embedded Systems: Integrated into advanced embedded systems needing robust 32-bit processing capabilities.

Features:

  • 100 MHz Clock Speed: Operates at a clock frequency of 100 MHz, achieved through clock multiplication, enhancing processing speed.
  • 32-bit Architecture: Supports 32-bit data and addressing, enabling efficient memory management and processing.
  • Integrated FPU: Includes an integrated floating-point unit for faster execution of floating-point arithmetic operations.
  • On-Chip Cache: Features an increased 16 KB internal cache, further reducing memory access latency and improving overall performance.
  • Clock Multiplication: Uses clock multiplication (3x) to achieve a higher internal clock speed compared to the external bus speed.
  • Burst Mode: Supports burst mode memory access for faster data transfer between the CPU and memory.

Benefits:

  • Significantly Improved Performance: The increased clock speed and larger cache provide a substantial performance improvement over previous 80486 processors.
  • Enhanced Productivity: Faster processing speeds enable users to perform tasks more quickly and efficiently.
  • Improved Gaming Experience: Enhanced performance allows for smoother gameplay and improved graphics in computer games.
  • Software Compatibility: Compatible with a wide range of software applications designed for the Intel x86 architecture.

Additional Details:

The A80486DX4-100 is based on the Intel x86 architecture. It is manufactured using a CMOS process. It requires a specific voltage level. It comes in a PGA (Pin Grid Array) package or a SQFP (Surface Mount Quad Flat Pack) package. Its improved performance made it a popular choice for users seeking enhanced computing capabilities in the mid-1990s, contributing to the advancement of personal computing technology.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4376 $168.4376
2+ $162.8229 $325.6458
3+ $145.9792 $437.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess