EN
  • EN
  • DE

2N7004

Part No 2N7004
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description NMOS TO250 100V .6R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 Ω
RoHS Compliant
Win Source Part Number 1036450-2N7004
Categories JFETs(Junction Field Effect)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7004 CAD Model

Description

The 2N7004 is a small signal N-Channel enhancement mode vertical DMOS Field Effect Transistor (FET) manufactured by Vishay. This transistor is designed for low voltage, low current switching applications. It's characterized by its fast switching speed, low on-resistance, and logic level gate drive, making it suitable for portable devices, power management, and interface circuits.

Applications

  • Low voltage switching
  • Logic level converters
  • Portable devices
  • Power management
  • Interface circuits

Features

  • N-Channel Enhancement Mode
  • Low On-Resistance
  • Logic Level Gate Drive
  • Fast Switching Speed
  • Surface Mount Package (SOT-23)

Benefits

  • Efficient switching with minimal power loss
  • Directly driven by logic level signals (e.g., 3.3V or 5V)
  • Ideal for battery-powered devices due to low gate threshold voltage
  • Reduces board space with small SOT-23 package
  • Improved system performance due to rapid switching capability

Additional Details

The 2N7004 operates with a gate threshold voltage that allows it to be directly driven by microcontrollers and other logic devices, simplifying circuit design. Its low on-resistance minimizes power dissipation during switching, making it energy-efficient. The surface mount SOT-23 package facilitates automated assembly and reduces board space requirements. This transistor is frequently employed in applications such as load switching, power control, and level translation. The 2N7004 is designed to withstand electrostatic discharge (ESD) events, enhancing its robustness. The device’s key parameters include a low drain-source on-resistance (RDS(on)), low gate charge, and fast switching times. The small size and electrical characteristics of the 2N7004 make it a versatile component for a wide range of low-power applications.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess