EN
  • EN
  • DE

2N5247

Part No 2N5247
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage -30 V
Mounting SMD (SMT)
Case / Package TO-92
Continuous Drain Current (ID) 15 mA
Current Rating 24 mA
Drain to Source Voltage (Vdss) 15 V
Element Configuration Single
Frequency 400 MHz
Gate to Source Voltage (Vgs) 8 V
Height 5.33 mm
Lead Free Yes
Length 5.2 mm
Max Power Dissipation 350 mW
Mount Through Hole
Noise Figure 4 dB
Number of Pins 3
Packaging Bulk
Power Dissipation 350 mW
Radiation Hardening No
RoHS Compliant
Voltage Rating 30 V
Voltage Rating (DC) 8 V
Weight 200.998119 mg
Width 4.19 mm
Win Source Part Number 1036404-2N5247
Categories JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N5247 CAD Model

Description

The ON Semiconductor 2N5247 is a versatile and high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its reliability and efficiency, the 2N5247 is a popular choice among engineers and electronics enthusiasts for its ability to switch and amplify electronic signals.

Key Features:

  • High Current Gain: The 2N5247 boasts a high current gain (hFE), making it suitable for amplification purposes in audio circuits, signal processing, and other applications where signal amplification is required.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which ensures lower power dissipation and improved efficiency in switching applications.
  • Robust Maximum Ratings: It can handle a collector-base voltage (VCBO) of 60V, collector-emitter voltage (VCEO) of 40V, emitter-base voltage (VEBO) of 6V, and collector current (IC) of up to 600mA, making it suitable for a variety of circuits.
  • Thermal Performance: The 2N5247 is designed with thermal performance in mind, featuring a maximum junction temperature of 150°C, ensuring stability and longevity even under high-temperature conditions.

Applications:

The 2N5247 can be used in a multitude of electronic circuits. Some common applications include:

  • General-purpose switching and amplification
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Voltage regulation circuits
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality:

ON Semiconductor ensures that the 2N5247 is available in a TO-92 package, which is widely used and allows for easy mounting on printed circuit boards (PCBs). The company adheres to stringent quality control measures, providing customers with a reliable and consistent product that meets industry standards.

Whether you are designing a new circuit or seeking a replacement for an existing component, the ON Semiconductor 2N5247 NPN transistor is an excellent choice that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention