EN
  • EN
  • DE

30184

Part No 30184
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description HTSNK "B" X-FLO .4H L-FLO THD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Affected
California Prop 65 Warning Information
Win Source Part Number 855489-30184
Ultra Librarian 3D Model Ultra Librarian 30184 CAD Model

Description

The 855489-30184 is a board mount power supply accessory from Vicor Corporation.

  • Package: Bulk
  • Package Quantity: 1 piece
  • Manufacturer: Vicor Corporation
  • REACH: Affected
  • California Prop 65: Compliant

You May Also Be Interested in

Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us
Vicor Corporation
URAM "M" 20A LPG THRU ROHS
Lowest to $472.7273
Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
FILTER/AUTORANGING RECTIFIER MOD
Lowest to $269.2857
Vicor Corporation
FIAM "C" 48 20A SP SLOT
Need more? Email Us
Vicor Corporation
FILTER AUTORANGING RECIFIER MODU
Need more? Email Us
Vicor Corporation
HEATSINK MAXI 0.9" THRU/LONG
Lowest to $6.7233
Vicor Corporation
FARM1 "C" 500W LPG THRU ROHS
Lowest to $361.1111
Vicor Corporation
FIAM110MG3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess