EN
  • EN
  • DE

MSP430F2132IRTVR

Part No MSP430F2132IRTVR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1227342-MSP430F2132IRTVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2132
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2132IRTVR CAD Model

Description

Introducing the Texas Instruments MSP430F2132IRTVR Microcontroller

The MSP430F2132IRTVR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), renowned for its exceptional power efficiency and versatile features. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, particularly those requiring low power consumption and high performance.

At the core of the MSP430F2132IRTVR lies a 16-bit RISC CPU, offering speeds of up to 16MHz. This provides developers with a robust platform for designing responsive and efficient applications. The MCU is equipped with 8KB of Flash memory and 512 bytes of RAM, ensuring ample space for program storage and smooth operation even in complex tasks.

One of the standout features of this product is its ultra-low power consumption. The MSP430F2132IRTVR has several power-saving modes, making it ideal for battery-powered and portable devices. It can operate in an active mode with a current consumption as low as 250µA/MHz and has an ultra-low-power standby mode with a current draw of only 0.7µA.

For connectivity and data transfer, the MSP430F2132IRTVR includes a variety of integrated peripherals. These include a versatile 10-bit analog-to-digital converter (ADC), which allows for precise sensor readings and analog signal processing. It also boasts a serial communication interface supporting SPI and I2C protocols, enabling easy communication with other devices and sensors.

Moreover, the MSP430F2132IRTVR comes in a compact 40-VQFN (6x6) package, which is perfect for space-constrained applications. Its wide operating temperature range from -40°C to +85°C ensures reliable performance even in harsh environments.

This microcontroller is supported by TI's extensive development ecosystem, including the Code Composer Studio™ Integrated Development Environment (IDE) and the IAR Embedded Workbench™. These tools provide developers with a smooth coding, debugging, and programming experience, further enhancing the ease of product development.

In summary, the Texas Instruments MSP430F2132IRTVR microcontroller is an excellent choice for developers looking to create advanced, power-sensitive applications in fields such as consumer electronics, industrial automation, and portable medical devices.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess