EN
  • EN
  • DE

30181

Part No 30181
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description HEATSINK MAXI 0.9" THRU/LONG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Package Tray
Product Status Active
Accessory Type Heat Sink
For Use With/Related Products VICOR MAXI-Sized Modules
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
California Prop 65 Warning Information
Win Source Part Number 906480-30181
Ultra Librarian 3D Model Ultra Librarian 30181 CAD Model

Description

The 906480-30181 is a board mount power supply accessory manufactured by Vicor Corporation.

  • Category: Power Supplies - Board Mount - Board Mount Power Supply Accessories
  • Product Line: Active product line
  • Designed to be used with: VICOR MAXI-Sized Modules
  • Package Type: Tray
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8473.30.5100
  • Compliance: California Prop 65 regulations
  • Warning Information: Provided

You May Also Be Interested in

Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287
Vicor Corporation
FILTER AUTORANGING RECIFIER MODU
Need more? Email Us
TDK-Lambda Americas Inc.
THERMAL FUSE RESITR FOR PFE1000F
Need more? Email Us
Vicor Corporation
URAM "H" 20A LP SLOT
Lowest to $300.1399
Vicor Corporation
INMATE MICRO IN LL BOB
Need more? Email Us
Vicor Corporation
MODULE FILTER INPUT ATTENUATOR
Need more? Email Us
Vicor Corporation
URAM "M" 20A LPG THRU ROHS
Lowest to $472.7273
Vicor Corporation
SUPERVISOR FOR VI CHIP MODULES
Need more? Email Us
Vicor Corporation
FIAM "C" 48 20A LPG SLOT ROHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess