EN
  • EN
  • DE

FIAM110MG3

Part No FIAM110MG3
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FIAM110MG3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Base Product Number FIAM110
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
California Prop 65 Warning Information
Win Source Part Number 919137-FIAM110MG3
Ultra Librarian 3D Model Ultra Librarian FIAM110MG3 CAD Model

Description

The 919137-FIAM110MG3 is a power supply accessory manufactured by Vicor Corporation.

  • Category: board mount power supply accessories
  • Series: FIAM110 series
  • Package: bulk
  • Standard Package: 1 piece
  • Product Status: active
  • REACH Regulations: not affected
  • MSL Level: not applicable
  • California Prop 65: compliant

You May Also Be Interested in

Vicor Corporation
FIAM110MG3
Need more? Email Us
Vicor Corporation
URAM "H" 20A LP SLOT
Lowest to $300.1399
Vicor Corporation
FILTER/AUTORANGING RECTIFIER MOD
Lowest to $269.2857
Vicor Corporation
HEATSINK VI-J00 HORIZ. 0.9"
Lowest to $3.2213
Vicor Corporation
FILTER AUTORANGING RECIFIER MODU
Need more? Email Us
Vicor Corporation
SUPERVISOR FOR VI CHIP MODULES
Need more? Email Us
Vicor Corporation
FIAM "C" 48 20A SP SLOT
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $41.7858

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess