EN
  • EN
  • DE

FARM2CN1

Part No FARM2CN1
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FILTER AUTORANGING RECIFIER MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
California Prop 65 Warning Information
Win Source Part Number 918949-FARM2CN1
Ultra Librarian 3D Model Ultra Librarian FARM2CN1 CAD Model

Description

The FARM2CN1 is a power supply accessory from Vicor Corporation.

  • Type: Power Supply Accessory
  • Application: Board Mount Power Supplies
  • Packaging: Bulk packaging of 1 piece
  • Status: Active product
  • REACH: Unaffected by the REACH regulations
  • Compliance: California Prop 65 warning information

You May Also Be Interested in

Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us
Vicor Corporation
VI-A33-CQ 48V/400W IAM
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
FIAM "H" M270 3A LP SLOT
Lowest to $594.2857
Vicor Corporation
HB VE-HAMD-IL ROHS
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249
Vicor Corporation
URAM 'T' 20A LP SLOT
Lowest to $151.8790
Vicor Corporation
HB VE-HAMD-EL ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess