EN
  • EN
  • DE

MDT040A0X3-SRPHZ

Part No MDT040A0X3-SRPHZ
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.45-2V / Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series MegaDLynx™
Package Tape & Reel
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14.4V
Voltage - Output 1 0.45 ~ 2V
Current - Output (Max) 40A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Efficiency 91.5%
Mounting SMD (SMT)
Package / Case 19-SMD Module
Dimension 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm)
Control Features Enable, Active Low
Base Product Number MDT040
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8504.40.9580
Other Names MDT040A0X3SRPHZ,555-1303-1,555-1303-2,CC109159760,555-1303-6
Standard Package 140
Win Source Part Number 1214599-MDT040A0X3-SRPHZ
Ultra Librarian 3D Model Ultra Librarian MDT040A0X3-SRPHZ CAD Model

Description

The MegaDLynx™ series non-isolated PoL module, digital is a power supply board mount DC DC converter that has remote on/off, OCP, OTP, UVLO features.

  • Control Feature: Enable, active low
  • Output: One output
  • Maximum Output Current: 40A
  • Input Voltage: 4.5V to 14.4V
  • Output Voltage: 0.45V to 2V
  • Efficiency: 91.5%
  • Operating Temperature Range: -40°C to 105°C
  • Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm)
  • ECCN: EAR99
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8504.40.9580
  • Manufacturer: ABB Power Electronics Inc.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess