The XC6120C452NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. These detectors are designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. They are widely used in various electronic devices to ensure stable and reliable operation, preventing malfunctions due to voltage fluctuations.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System voltage supervision
- Portable electronic devices
Features
- High accuracy detection voltage
- Low power consumption
- Small package size (SOT-23, etc.)
- Built-in hysteresis
- Open drain output
- Operating temperature range suitable for various environments
Benefits
- Prevention of microcontroller malfunctions due to voltage drops
- Ensured data integrity in memory systems
- Improved system reliability
- Extended battery life in portable devices
- Simplified circuit design
Technical Specifications (Typical)
- Detection Voltage: 4.5V (as indicated by the '45' in the part number)
- Accuracy: Typically ±1% to ±2%
- Supply Voltage Range: Varies, typically 1.6V to 6.0V
- Operating Temperature Range: -40°C to +85°C
- Output Type: N-channel open drain
- Package: SOT-23 (NR suffix suggests this)
The XC6120C452NR-G is a highly reliable voltage detector suitable for a wide range of applications. The open-drain output allows for flexible configuration in various circuits. Hysteresis prevents chattering during voltage fluctuations near the threshold. Low power consumption is especially important in battery-operated systems. Always consult the Torex Semiconductor datasheet for detailed specifications and application notes to ensure proper implementation.