EN
  • EN
  • DE

MG064S05A150DP

Part No MG064S05A150DP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 8.5V 30A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 17 Weeks
Features 8.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount, MLCV
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 478-2541-1, 478-2541-2, MG064S05A150DP-ND, 478-2541-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884561-MG064S05A150DP
Ultra Librarian 3D Model Ultra Librarian MG064S05A150DP CAD Model

Description

The AVX Corporation 884561-MG064S05A150DP is a surface mount circuit protection device.

  • Manufacturer: AVX Corporation
  • Product Name: 884561-MG064S05A150DP
  • Type: Circuit Protection Device
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to 125°C
  • Package Size: 0612 (1632 Metric)
  • Availability: Open Market
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 17 weeks
  • Package Quantity: 1000
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8533.40.4000

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess