EN
  • EN
  • DE

CR0603-10W-1273FT

Part No CR0603-10W-1273FT
Manufacturer Venkel
Catalog OEM Parts (C - E)
Description Chip Resistor; 0603; 1/10W; 127K; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972634-CR0603-10W-1273FT
Categories OEM Parts(C-E)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0603-10W-1273FT CAD Model

Description

The CR0603-10W-1273FT is a thick film chip resistor manufactured by Venkel. It's designed for high power applications requiring precise resistance and excellent stability. This resistor comes in a standard 0603 surface-mount package, making it suitable for automated assembly processes.

Applications

  • Power supplies and converters
  • LED lighting circuits
  • Current sensing applications
  • Voltage dividers
  • High-frequency circuits
  • Automotive electronics
  • Industrial control systems

Features

  • High Power Rating: Capable of dissipating up to 10 Watts of power.
  • Resistance Value: 127 kOhms (1273).
  • Tolerance: Typically ±1% tolerance, offering high precision.
  • Temperature Coefficient of Resistance (TCR): Low TCR, ensuring stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy pick-and-place assembly.
  • Compact Size: Small 0603 package for space-saving designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reliable Performance: Ensures stable and consistent operation in demanding environments.
  • Precise Resistance: Provides accurate resistance values for critical circuit functions.
  • Efficient Heat Dissipation: Effectively dissipates heat, preventing component failure and ensuring long-term reliability.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Integration: Simplifies assembly and integration into various electronic devices.
  • Miniaturization: Enables compact designs due to its small size.

Additional Details

The CR0603-10W-1273FT resistor utilizes a high-quality thick film resistive element, providing excellent long-term stability and reliability. Its robust construction allows it to withstand harsh environmental conditions. This resistor meets or exceeds industry standards for performance and safety. The 0603 package measures 1.6mm x 0.8mm. The resistor is suitable for reflow soldering processes. It is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,015 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess