The CMD20N06L is a 20V N-Channel MOSFET manufactured by VBsemi. This MOSFET is designed for efficient power switching applications, providing low on-resistance and fast switching speeds. Its compact design and robust characteristics make it suitable for a wide range of applications.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
- LED lighting systems
Features
- Low on-resistance (RDS(on)) for efficient power conversion
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- RoHS compliant
- Halogen-free
Benefits
- Improved energy efficiency due to low RDS(on)
- Reduced power losses and heat generation
- Enhanced system reliability
- Simplified thermal management
- Compact design for space-constrained applications
Additional Details
The CMD20N06L features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of up to 6A, depending on the specific package and operating conditions. It is typically available in surface-mount packages like SOT-23 or similar, which allows for efficient PCB assembly. The gate threshold voltage (VGS(th)) is typically around 1V, ensuring compatibility with low-voltage driving circuits. The device is designed to operate over a wide temperature range, ensuring stable performance in various environments. Its robust design and avalanche rating provide added protection against voltage spikes and transient events, enhancing overall system reliability.
This MOSFET is commonly used in battery-powered devices and portable equipment, where energy efficiency and compact size are critical requirements. The CMD20N06L's performance characteristics make it a suitable choice for applications demanding high efficiency and reliable operation.