The UTM3023L-TN3-R is an N-Channel enhancement mode power MOSFET from Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for low voltage applications where high efficiency and fast switching are required.
Applications:
- Load Switching
- DC-DC Conversion
- Power Management in Portable Devices
- Battery Management Systems
Features:
- Low RDS(on) – Reduces conduction losses.
- Low Gate Charge – Enables fast switching speeds.
- 100% UIS Tested – Ensures avalanche ruggedness.
- Halogen-Free
Benefits:
- Improved Efficiency in Power Conversion: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
- Faster Switching Speeds: Lower gate charge allows for quicker transitions, suitable for high-frequency applications.
- Robust Performance: UIS testing guarantees that the MOSFET can withstand high energy pulses.
- Environmentally Friendly: Halogen-free construction meets environmental regulations.
Additional Details:
The UTM3023L-TN3-R has a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 5.5A. The on-resistance (RDS(on)) is typically 22mΩ at VGS = 10V. The gate threshold voltage is between 1V and 3V. The device is packaged in a SOT-23 package for surface mount assembly.
This MOSFET is optimized for battery-powered and portable applications. The low on-resistance minimizes conduction losses and improves the overall efficiency. Its fast switching capability and avalanche rating further enhance its usability in demanding applications.