EN
  • EN
  • DE

TPA2014D1YZHT

Part No TPA2014D1YZHT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 1.5W 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFBGA, DSBGA
Case / Package 16-DSBGA (2.24x2.16)
Family Name TPA2014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TPA2014D1YZHT-ND, 296-TPA2014D1YZHTTR, 296-TPA2014D1YZHTCT, 296-TPA2014D1YZHTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900591-TPA2014D1YZHT
Ultra Librarian 3D Model Ultra Librarian TPA2014D1YZHT CAD Model

Description

The TPA2014D1YZHT is a high-fidelity, filter-free class-D audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio amplifier is part of TI's extensive audio IC portfolio, engineered to deliver premium sound quality with high efficiency and minimal power consumption.

Key Features

  • Output Power: The device can deliver up to 2.8W into a 4Ω load with less than 10% THD+N, and 1.7W with less than 1% THD+N, ensuring loud and clear sound output.
  • Efficiency: With its class-D operation, the TPA2014D1YZHT offers an efficiency rate of up to 90%, reducing heat dissipation and extending battery life in portable applications.
  • Audio Quality: It provides high-quality audio performance with a Signal-to-Noise Ratio (SNR) of 85dB and Total Harmonic Distortion plus Noise (THD+N) of 0.2% at 1W, which means crisp and clear audio reproduction.
  • Advanced Features: The amplifier includes features like a 32-step digital volume control, integrated depop circuitry to minimize turn-on and turn-off pops, and a micro-power shutdown mode with an ultra-low quiescent current.
  • Package: It comes in a compact 9-ball micro SMD package, making it ideal for space-constrained applications.

Applications

The TPA2014D1YZHT is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Portable Navigation Devices
  • Small Docking Stations and Bluetooth Speakers

Technical Specifications

The amplifier operates over a wide supply voltage range from 2.5V to 5.5V, making it suitable for use with most standard batteries. It is also designed to be compatible with the I2C bus, allowing for easy integration into existing digital audio systems and providing flexibility for adjustments and control.

Conclusion

The TPA2014D1YZHT from Texas Instruments stands out for its combination of high output power, excellent efficiency, and superior audio quality. It is an ideal solution for designers looking to enhance the audio experience in their portable or space-constrained devices without compromising on power consumption or space.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0261 $50.6525
61+ $1.6625 $101.4125
94+ $1.6105 $151.3870
129+ $1.5586 $201.0594
166+ $1.5066 $250.0956
223+ $1.3508 $301.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess