The CD214B-B340 is a surface mount Schottky Barrier Rectifier manufactured by Bourns. This rectifier is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. It has a voltage rating of 40V and a forward current of 3.0A.
Applications
- DC-DC converters
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- High-frequency rectification
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface mount package (SMB/DO-214AA)
- RoHS Compliant
Benefits
- Improved efficiency in power conversion circuits
- Reliable operation under transient conditions
- Reduced power loss and heat generation
- Easy integration into automated assembly processes
- Environmentally friendly
Additional Details
The CD214B-B340 is packaged in a SMB/DO-214AA package. The maximum forward voltage drop is typically 0.5V at 3.0A. The maximum reverse leakage current is typically 0.1 mA at rated voltage. This diode offers excellent performance characteristics and long-term reliability in demanding applications. The operating temperature range is -65°C to +150°C. It is designed to provide efficient rectification in high-frequency circuits. Its low forward voltage drop minimizes power dissipation, improving overall system efficiency.